Carclo Technical Plastics Lenses 10508

Description
Lens with Integrated Mount Clear 20° ~ 35° Medium Adhesive
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear 20° ~ 35° Medium Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1066-1055-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear 20° ~ 35° Medium Adhesive

Lens with Integrated Mount Clear 20° ~ 35° Medium Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1066-1055-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Negative Fresnel Lense - DC 1100L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -186 mm (-7.31 inch)
View Details