Carclo Technical Plastics Lenses 10417

Description
Lens with Integrated Mount Clear Spot Snap In
Request a Quote Datasheet
Description
Lens with Integrated Mount Clear Spot Snap In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1066-1046-ND - DigiKey
Thief River Falls, MN, United States
Lens with Integrated Mount Clear Spot Snap In

Lens with Integrated Mount Clear Spot Snap In

Buy Now Datasheet
LENS TIR 10MM FRONT NARROW FLANG - 155-10417 - Utmel Electronic Limited
Hong Kong, China
LENS TIR 10MM FRONT NARROW FLANG
155-10417
LENS TIR 10MM FRONT NARROW FLANG 155-10417
LENS TIR 10MM FRONT NARROW FLANG

LENS TIR 10MM FRONT NARROW FLANG

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Optical Lenses Optical Lenses
Product Number 1066-1046-ND 155-10417
Product Name Lenses LENS TIR 10MM FRONT NARROW FLANG
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-254-R779-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -77.94 mm (-3.07 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details