Carclo Technical Plastics Elliptical TIR 10415

Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Request a Quote Datasheet
Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elliptical TIR - 10415 - Carclo Technical Plastics
Latrobe, PA, USA
Elliptical TIR
10415
Elliptical TIR 10415
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application.

Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Supplier's Site Datasheet
Optics - Lenses - 1066-1045-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1066-1045-ND
Optics - Lenses 1066-1045-ND
LENS CLR ELLIPTICAL/OVAL SNAP-IN

LENS CLR ELLIPTICAL/OVAL SNAP-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
10415
LED Lighting Lenses 10415
LED Lighting Lenses Optic 10mm

LED Lighting Lenses Optic 10mm

Buy Now Datasheet

Technical Specifications

  Carclo Technical Plastics DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 10415 1066-1045-ND 10415
Product Name Elliptical TIR Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 1
LED Type 9.9mm x 9.9mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7378 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 1-2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details