Carclo Technical Plastics Elliptical Ramp TIR 10234

Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Datasheet
Description
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elliptical Ramp TIR - 10234 - Carclo Technical Plastics
Latrobe, PA, USA
Elliptical Ramp TIR
10234
Elliptical Ramp TIR 10234
Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Carclo is a world leading supplier of optics, and continual advances in light emitting diode (LED) technology have dictated that we offer a standard range of products to meet the most popular applications. These lenses are available in popular angular divergences and a range of holders that can be customized to suit any application.

Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.

Supplier's Site Datasheet

Technical Specifications

  Carclo Technical Plastics
Product Category Optical Mirrors
Product Number 10234
Product Name Elliptical Ramp TIR
Mirror Types Reflector
Diameter/Width 26.5 mm (1.04 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
High Energy Excimer Laser Mirror, 50.8 mm, 45°, 351-353 nm - 20QM20EM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 351 to 353 nm (3510 to 3530 Å)
Diameter/Width 50.8 mm (2 inch)
View Details