Carclo Technical Plastics Lenses 10201

Description
Lens Only, Holder Required Clear 8° ~ 31° Medium Snap In
Request a Quote Datasheet
Description
Lens Only, Holder Required Clear 8° ~ 31° Medium Snap In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1066-1020-ND - DigiKey
Thief River Falls, MN, United States
Lens Only, Holder Required Clear 8° ~ 31° Medium Snap In

Lens Only, Holder Required Clear 8° ~ 31° Medium Snap In

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1066-1020-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R230-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 23.04 mm (0.9072 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details