Carclo Technical Plastics Lenses 10139

Description
Lens Only, Holder Required Clear 16° ~ 47° Medium Snap In
Request a Quote Datasheet
Description
Lens Only, Holder Required Clear 16° ~ 47° Medium Snap In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1066-1007-ND - DigiKey
Thief River Falls, MN, United States
Lens Only, Holder Required Clear 16° ~ 47° Medium Snap In

Lens Only, Holder Required Clear 16° ~ 47° Medium Snap In

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1066-1007-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Positive Fresnel Lense - SC 297 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 42.4 mm (1.67 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details