Caplugs Paper Tapered Plugs PTP-12-3

Description
Manufactured from natural paper which is 100% recyclable, PTP Series Paper Plugs are the answer for applications requiring “environmentally friendly” components. These closures will withstand intermittent temperatures up to 400°F (204°C), making them ideal for high-temperature applications which may degrade typical plastic plugs. The flexibility and tapered design of the PTP Series allow quick, easy installation and removal. Made from recycled material 100% Recyclable Intermittent temperatures to 400°F (204°C) Material: 90 lb. paperboard Standard Color: Brown
Request a Quote
Description
Manufactured from natural paper which is 100% recyclable, PTP Series Paper Plugs are the answer for applications requiring “environmentally friendly” components. These closures will withstand intermittent temperatures up to 400°F (204°C), making them ideal for high-temperature applications which may degrade typical plastic plugs. The flexibility and tapered design of the PTP Series allow quick, easy installation and removal. Made from recycled material 100% Recyclable Intermittent temperatures to 400°F (204°C) Material: 90 lb. paperboard Standard Color: Brown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - PTP-12-3 - Caplugs
Buffalo, NY, USA
Paper Tapered Plugs
PTP-12-3
Paper Tapered Plugs PTP-12-3
Manufactured from natural paper which is 100% recyclable, PTP Series Paper Plugs are the answer for applications requiring “environmentally friendly” components. These closures will withstand intermittent temperatures up to 400°F (204°C), making them ideal for high-temperature applications which may degrade typical plastic plugs. The flexibility and tapered design of the PTP Series allow quick, easy installation and removal. Made from recycled material 100% Recyclable Intermittent temperatures to 400°F (204°C) Material: 90 lb. paperboard Standard Color: Brown

Manufactured from natural paper which is 100% recyclable, PTP Series Paper Plugs are the answer for applications requiring “environmentally friendly” components. These closures will withstand intermittent temperatures up to 400°F (204°C), making them ideal for high-temperature applications which may degrade typical plastic plugs. The flexibility and tapered design of the PTP Series allow quick, easy installation and removal.

  • Made from recycled material
  • 100% Recyclable
  • Intermittent temperatures to 400°F (204°C)

Material: 90 lb. paperboard
Standard Color: Brown

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number PTP-12-3
Product Name Paper Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Type L and Type M Tubing - CT-24 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Black Neoprene Plugs - BN111 - Caplugs
Specs
Material Neoprene
View Details
Center Pull-Tab Tapered Plugs - CPT-0 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details