Caplugs Plugs for Type K Style Tubing OT-20

Description
The OT series is designed to protect Type K-Style copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type K-Style For Copper Tubing Reinforced Design Material: Low-density polyethylene Standard Color: Green
Request a Quote
Description
The OT series is designed to protect Type K-Style copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type K-Style For Copper Tubing Reinforced Design Material: Low-density polyethylene Standard Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Type K Style Tubing - OT-20 - Caplugs
Buffalo, NY, USA
Plugs for Type K Style Tubing
OT-20
Plugs for Type K Style Tubing OT-20
The OT series is designed to protect Type K-Style copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type K-Style For Copper Tubing Reinforced Design Material: Low-density polyethylene Standard Color: Green

The OT series is designed to protect Type K-Style copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration.

  • Type K-Style
  • For Copper Tubing
  • Reinforced Design

Material: Low-density polyethylene
Standard Color: Green

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number OT-20
Product Name Plugs for Type K Style Tubing
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products