Caplugs Plug for NPT Fitting NPT-2000

Description
Caplugs' NPT series threaded plugs can be used as dust plugs to keep out contaminants and moisture, and to protect against thread damage during shipping and storage. The tapered design allows for a tight fit, but the plug does not seat all the way down on the fitting as is commonly found with true NPT tapered NPT threads. Available in three sizes for 2", 3" and 4" threaded fittings. All sizes include a 1" lug on top of the part requiring only one tool to tighten and remove all three sizes. Easy to install and remove Fully threaded to ensure a secure fit Locks tight to keep out moisture and debris Lightweight and durable More cost effective than traditional PVC style plugs Material: High-density polyethylene Color: White
Request a Quote
Description
Caplugs' NPT series threaded plugs can be used as dust plugs to keep out contaminants and moisture, and to protect against thread damage during shipping and storage. The tapered design allows for a tight fit, but the plug does not seat all the way down on the fitting as is commonly found with true NPT tapered NPT threads. Available in three sizes for 2", 3" and 4" threaded fittings. All sizes include a 1" lug on top of the part requiring only one tool to tighten and remove all three sizes. Easy to install and remove Fully threaded to ensure a secure fit Locks tight to keep out moisture and debris Lightweight and durable More cost effective than traditional PVC style plugs Material: High-density polyethylene Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug for NPT Fitting - NPT-2000 - Caplugs
Buffalo, NY, USA
Plug for NPT Fitting
NPT-2000
Plug for NPT Fitting NPT-2000
Caplugs' NPT series threaded plugs can be used as dust plugs to keep out contaminants and moisture, and to protect against thread damage during shipping and storage. The tapered design allows for a tight fit, but the plug does not seat all the way down on the fitting as is commonly found with true NPT tapered NPT threads. Available in three sizes for 2", 3" and 4" threaded fittings. All sizes include a 1" lug on top of the part requiring only one tool to tighten and remove all three sizes. Easy to install and remove Fully threaded to ensure a secure fit Locks tight to keep out moisture and debris Lightweight and durable More cost effective than traditional PVC style plugs Material: High-density polyethylene Color: White

Caplugs' NPT series threaded plugs can be used as dust plugs to keep out contaminants and moisture, and to protect against thread damage during shipping and storage. The tapered design allows for a tight fit, but the plug does not seat all the way down on the fitting as is commonly found with true NPT tapered NPT threads. Available in three sizes for 2", 3" and 4" threaded fittings. All sizes include a 1" lug on top of the part requiring only one tool to tighten and remove all three sizes.

  • Easy to install and remove
  • Fully threaded to ensure a secure fit
  • Locks tight to keep out moisture and debris
  • Lightweight and durable
  • More cost effective than traditional PVC style plugs

Material: High-density polyethylene
Color: White

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number NPT-2000
Product Name Plug for NPT Fitting
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-RT-30-3 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Hollow Flanged Pull Plugs - HFPP-M6 - Caplugs
Specs
Material Rubber - Silicone
View Details
Finishing Plugs for Square Tubing - FP-166 - Caplugs
Specs
Material Polyethylene (PE)
NPT Thread 1" NPT
View Details