Caplugs Knock-Out Seals KO-750

Description
Caplugs KO Series seals are designed to effectively plug electrical knock-outs. Molded in a silver nylon to resemble galvanized steel, the plugs conceal knock-out holes in steel boxes and other metal enclosures. Recognized under the Component Program of Underwriters laboratories File #E-15331 and pending certification approval by the Canadian Standards Association (CSA) File #LR-8919. Flammability: 94V Material Temperature Index: 125º C; maximum temperature not to exceed 105º C. Attractive silver gray color Economical protection Available in a variety of sizes Designed with locking fingers for a secure fit Material: 6/6 Nylon Color: Silver Gray
Request a Quote
Description
Caplugs KO Series seals are designed to effectively plug electrical knock-outs. Molded in a silver nylon to resemble galvanized steel, the plugs conceal knock-out holes in steel boxes and other metal enclosures. Recognized under the Component Program of Underwriters laboratories File #E-15331 and pending certification approval by the Canadian Standards Association (CSA) File #LR-8919. Flammability: 94V Material Temperature Index: 125º C; maximum temperature not to exceed 105º C. Attractive silver gray color Economical protection Available in a variety of sizes Designed with locking fingers for a secure fit Material: 6/6 Nylon Color: Silver Gray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Knock-Out Seals - KO-750 - Caplugs
Buffalo, NY, USA
Knock-Out Seals
KO-750
Knock-Out Seals KO-750
Caplugs KO Series seals are designed to effectively plug electrical knock-outs. Molded in a silver nylon to resemble galvanized steel, the plugs conceal knock-out holes in steel boxes and other metal enclosures. Recognized under the Component Program of Underwriters laboratories File #E-15331 and pending certification approval by the Canadian Standards Association (CSA) File #LR-8919. Flammability: 94V Material Temperature Index: 125º C; maximum temperature not to exceed 105º C. Attractive silver gray color Economical protection Available in a variety of sizes Designed with locking fingers for a secure fit Material: 6/6 Nylon Color: Silver Gray

Caplugs KO Series seals are designed to effectively plug electrical knock-outs. Molded in a silver nylon to resemble galvanized steel, the plugs conceal knock-out holes in steel boxes and other metal enclosures.
Recognized under the Component Program of Underwriters laboratories File #E-15331 and pending certification approval by the Canadian Standards Association (CSA) File #LR-8919.
Flammability: 94V
Material Temperature Index: 125º C; maximum temperature not to exceed 105º C.

  • Attractive silver gray color
  • Economical protection
  • Available in a variety of sizes
  • Designed with locking fingers for a secure fit

Material: 6/6 Nylon
Color: Silver Gray

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number KO-750
Product Name Knock-Out Seals
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

NPT Plugs - EZP-163 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies - ADP-16 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1" NPT; 1 5/16-12
View Details