Caplugs Type K Copper Tubing Plugs K-8

Description
K Series copper tubing plugs are especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. This series is designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Material: Low-density polyethylene Standard Color: Red
Request a Quote
Description
K Series copper tubing plugs are especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. This series is designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Material: Low-density polyethylene Standard Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type K Copper Tubing Plugs - K-8 - Caplugs
Buffalo, NY, USA
Type K Copper Tubing Plugs
K-8
Type K Copper Tubing Plugs K-8
K Series copper tubing plugs are especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. This series is designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Material: Low-density polyethylene Standard Color: Red

K Series copper tubing plugs are especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. This series is designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt.

Material: Low-density polyethylene
Standard Color: Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number K-8
Product Name Type K Copper Tubing Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Plugs for Threaded Connectors - CEP-24 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1-1/2-18
View Details
Green Neoprene Plugs - GN124 - Caplugs
Specs
Material Neoprene
View Details
Conductive Plugs for Threaded Connectors - CEP-25 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1-9/16-18
View Details