Caplugs Hollow Washer Plugs HWP-0330

Description
Our Ultrabake™ Silicone Hollow Washer Plugs are designed to plug plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around threaded & thru holes. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Hollow to make it lighter and more conforming Washer design eliminates the need for two-stage masking Reusable Material: Ultrabake™ Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote
Description
Our Ultrabake™ Silicone Hollow Washer Plugs are designed to plug plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around threaded & thru holes. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Hollow to make it lighter and more conforming Washer design eliminates the need for two-stage masking Reusable Material: Ultrabake™ Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hollow Washer Plugs - HWP-0330 - Caplugs
Buffalo, NY, USA
Hollow Washer Plugs
HWP-0330
Hollow Washer Plugs HWP-0330
Our Ultrabake™ Silicone Hollow Washer Plugs are designed to plug plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around threaded & thru holes. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Hollow to make it lighter and more conforming Washer design eliminates the need for two-stage masking Reusable Material: Ultrabake™ Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Our Ultrabake™ Silicone Hollow Washer Plugs are designed to plug plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around threaded & thru holes. Recommended for Powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600°F (315°C)
  • Hollow to make it lighter and more conforming
  • Washer design eliminates the need for two-stage masking
  • Reusable

Material: Ultrabake™ Silicone
Standard Color: Various (color-coded for sizing)
Optional Color: Clear; White

All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number HWP-0330
Product Name Hollow Washer Plugs
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Aluminum Plugs for Flat-Faced O-Ring Hydraulic Fittings - AFO-100 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1" NPT
View Details
Plugs for Threaded Connectors - EP-36 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details