Caplugs High Temperature Vinyl Tapered Plugs HVTP-55

Description
HVTP high-temperature, Flex500™ plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. Ideal for masking applications during painting, plating and powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow *For low-temperature applications, please visit our VTP series.
Request a Quote
Description
HVTP high-temperature, Flex500™ plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. Ideal for masking applications during painting, plating and powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow *For low-temperature applications, please visit our VTP series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Vinyl Tapered Plugs - HVTP-55 - Caplugs
Buffalo, NY, USA
High Temperature Vinyl Tapered Plugs
HVTP-55
High Temperature Vinyl Tapered Plugs HVTP-55
HVTP high-temperature, Flex500™ plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. Ideal for masking applications during painting, plating and powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow *For low-temperature applications, please visit our VTP series.

HVTP high-temperature, Flex500™ plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. Ideal for masking applications during painting, plating and powder coating operations.

Material: Flex500™
Standard Color: Black
Optional Color: Yellow
*For low-temperature applications, please visit our VTP series.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number HVTP-55
Product Name High Temperature Vinyl Tapered Plugs
Features Threaded; Tapered
Unlock Full Specs
to access all available technical data

Similar Products