FAN series covers securely protect the full face of any ANSI B-16.5 and ANSI B-16.47 flanges and sealing surfaces with use of additional plugs (FBH Series) or cable ties (CAB Series) through the bolt holes.
Material: High-density polyethylene
Standard Color: Black (-CP denotes white vinyl alternative)
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | FAN-150-22 |
| Product Name | Flange Protectors with Matching Bolt Holes |