The FAF series self-adhesive flange covers conceal the entire face of flange and sealing surface. The protective backing is easily peeled off for quick installation. No residue is left on flange after removal. Sized in accordance to ANSI B-16.5 and ANSI B-16.47
Material: High-density polyethylene
Standard Color: Black
| Caplugs | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | FAF-300-3 |
| Product Name | Self Adhesive Flange Protectors -Full Face |