Caplugs Conductive Plugs for Threaded Connectors CEP-16

Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. Applicable specifications: SAE AS85049/138 This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For other material and color options contact customer service at 1.888.CAPLUGS
Request a Quote
Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. Applicable specifications: SAE AS85049/138 This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For other material and color options contact customer service at 1.888.CAPLUGS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductive Plugs for Threaded Connectors - CEP-16 - Caplugs
Buffalo, NY, USA
Conductive Plugs for Threaded Connectors
CEP-16
Conductive Plugs for Threaded Connectors CEP-16
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. Applicable specifications: SAE AS85049/138 This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For other material and color options contact customer service at 1.888.CAPLUGS

Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection.

  • Applicable specifications: SAE AS85049/138

This product has been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Material: Conductive Polyethylene Copolymer (EVA)
Standard Color: Black
For other material and color options contact customer service at 1.888.CAPLUGS

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number CEP-16
Product Name Conductive Plugs for Threaded Connectors
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull-Tab Tapered Plugs - CPT-14X - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Black Neoprene Plugs - BN102 - Caplugs
Specs
Material Neoprene
View Details
Flexible Vinyl External Thread Plugs - ETV-10 - Caplugs
Specs
Features Threaded
Material Vinyl
View Details