CCF Series plugs for round tubing features a series of tapered ribs which ensures a secure fit perfect for use on a wide range of metal furniture, appliances and similar items. A thick, impact and abrasion resistant base makes these plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments.
Material: Low-Density Polyethylene
Standard Color: Black
| Caplugs | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | CCF-3/4-14-20 |
| Product Name | Plugs for Round Tubing |
| Shape / Application | Round |