Caplugs Cable Ties CAB-B8M0M.

Description
CAB series cable ties are an inexpensive solution for attaching die cut flange protectors or for general bundling needs. Variety of sizes and tensile strengths for varying needs. 4" to 48" * 18lb to 175lb tensile strength. *Tensioning tools are available *Tensioning tools are available for purchase by phone only. Please contact 1.888.CAPLUGS to order. CAB-200TT is a tensioning tool for use with 18lb.- 50lb. cable ties. CAB-300TT is a tensioning tool for use with 120lb.-175lb. cable ties. Material: Nylon Standard Color: Natural & UV Black
Request a Quote
Description
CAB series cable ties are an inexpensive solution for attaching die cut flange protectors or for general bundling needs. Variety of sizes and tensile strengths for varying needs. 4" to 48" * 18lb to 175lb tensile strength. *Tensioning tools are available *Tensioning tools are available for purchase by phone only. Please contact 1.888.CAPLUGS to order. CAB-200TT is a tensioning tool for use with 18lb.- 50lb. cable ties. CAB-300TT is a tensioning tool for use with 120lb.-175lb. cable ties. Material: Nylon Standard Color: Natural & UV Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - CAB-B8M0M. - Caplugs
Buffalo, NY, USA
Cable Ties
CAB-B8M0M.
Cable Ties CAB-B8M0M.
CAB series cable ties are an inexpensive solution for attaching die cut flange protectors or for general bundling needs. Variety of sizes and tensile strengths for varying needs. 4" to 48" * 18lb to 175lb tensile strength. *Tensioning tools are available *Tensioning tools are available for purchase by phone only. Please contact 1.888.CAPLUGS to order. CAB-200TT is a tensioning tool for use with 18lb.- 50lb. cable ties. CAB-300TT is a tensioning tool for use with 120lb.-175lb. cable ties. Material: Nylon Standard Color: Natural & UV Black

CAB series cable ties are an inexpensive solution for attaching die cut flange protectors or for general bundling needs.

  • Variety of sizes and tensile strengths for varying needs.
  • 4" to 48" * 18lb to 175lb tensile strength.
  • *Tensioning tools are available

*Tensioning tools are available for purchase by phone only. Please contact 1.888.CAPLUGS to order.
CAB-200TT is a tensioning tool for use with 18lb.- 50lb. cable ties.
CAB-300TT is a tensioning tool for use with 120lb.-175lb. cable ties.

Material: Nylon
Standard Color: Natural & UV Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Cable Ties
Product Number CAB-B8M0M.
Product Name Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products