Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These plugs can be snapped into holes easily and are held in place by a bead until deliberately removed.
Material: Low-density polyethylene
Standard Color: Black
| Caplugs | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | BP-2 1/2-5 |
| Product Name | Button Plugs with Recessed-Type Heads |
| Material | Polyethylene (PE) |