Capital Lighting, Inc. F1798/6PBR Mid. Chandeliers-Candle 799978

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Peruvian Bronze Weight: 27.5 Product Name: Six Light Single Tier Chandelier UPC: 014817238976 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Peruvian Bronze Weight: 27.5 Product Name: Six Light Single Tier Chandelier UPC: 014817238976 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1798/6PBR Mid. Chandeliers-Candle - 799978 - Capital Lighting, Inc.
Columbus, OH, USA
F1798/6PBR Mid. Chandeliers-Candle
799978
F1798/6PBR Mid. Chandeliers-Candle 799978
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Peruvian Bronze Weight: 27.5 Product Name: Six Light Single Tier Chandelier UPC: 014817238976 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Peruvian Bronze
Weight: 27.5
Product Name: Six Light Single Tier Chandelier
UPC: 014817238976
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799978
Product Name F1798/6PBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details