Capital Lighting, Inc. WB1171PAL Sconces-Pocket 799952

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 4.25 Bulb Qty: 1 Wattage: 100 Finish: Palladio Weight: 5.85 Product Name: One Light Wall/Bath Light UPC: 014817238341 Category: Wall Glass: Sienna Cast Alabaster St Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 4.25 Bulb Qty: 1 Wattage: 100 Finish: Palladio Weight: 5.85 Product Name: One Light Wall/Bath Light UPC: 014817238341 Category: Wall Glass: Sienna Cast Alabaster St Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1171PAL Sconces-Pocket - 799952 - Capital Lighting, Inc.
Columbus, OH, USA
WB1171PAL Sconces-Pocket
799952
WB1171PAL Sconces-Pocket 799952
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 4.25 Bulb Qty: 1 Wattage: 100 Finish: Palladio Weight: 5.85 Product Name: One Light Wall/Bath Light UPC: 014817238341 Category: Wall Glass: Sienna Cast Alabaster St Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Extension: 4.25
Bulb
Qty: 1
Wattage: 100
Finish: Palladio
Weight: 5.85
Product Name: One Light Wall/Bath Light
UPC: 014817238341
Category: Wall
Glass: Sienna Cast Alabaster St
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799952
Product Name WB1171PAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details