Capital Lighting, Inc. F1800/4PBR Mini Chandeliers-Candle 799949

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Peruvian Bronze Weight: 13.7 Product Name: Four Light Single Tier Chandelier UPC: 014817238983 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Peruvian Bronze Weight: 13.7 Product Name: Four Light Single Tier Chandelier UPC: 014817238983 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1800/4PBR Mini Chandeliers-Candle - 799949 - Capital Lighting, Inc.
Columbus, OH, USA
F1800/4PBR Mini Chandeliers-Candle
799949
F1800/4PBR Mini Chandeliers-Candle 799949
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Peruvian Bronze Weight: 13.7 Product Name: Four Light Single Tier Chandelier UPC: 014817238983 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Peruvian Bronze
Weight: 13.7
Product Name: Four Light Single Tier Chandelier
UPC: 014817238983
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799949
Product Name F1800/4PBR Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details