Capital Lighting, Inc. P1065PAL Mini Pendants-Chain 799911

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palladio Weight: 10.15 Product Name: One Light Mini Pendants UPC: 014817237740 Category: Pendants Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palladio Weight: 10.15 Product Name: One Light Mini Pendants UPC: 014817237740 Category: Pendants Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1065PAL Mini Pendants-Chain - 799911 - Capital Lighting, Inc.
Columbus, OH, USA
P1065PAL Mini Pendants-Chain
799911
P1065PAL Mini Pendants-Chain 799911
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palladio Weight: 10.15 Product Name: One Light Mini Pendants UPC: 014817237740 Category: Pendants Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Palladio
Weight: 10.15
Product Name: One Light Mini Pendants
UPC: 014817237740
Category: Pendants
Glass: Decorative Etched
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799911
Product Name P1065PAL Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details