Capital Lighting, Inc. WB1148PAL Sconces-Pocket 799910

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Palladio Weight: 4 Product Name: One Light Sconce UPC: 014817225402 Category: Wall Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Palladio Weight: 4 Product Name: One Light Sconce UPC: 014817225402 Category: Wall Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1148PAL Sconces-Pocket - 799910 - Capital Lighting, Inc.
Columbus, OH, USA
WB1148PAL Sconces-Pocket
799910
WB1148PAL Sconces-Pocket 799910
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Palladio Weight: 4 Product Name: One Light Sconce UPC: 014817225402 Category: Wall Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Extension: 7.5
Bulb
Qty: 1
Wattage: 100
Finish: Palladio
Weight: 4
Product Name: One Light Sconce
UPC: 014817225402
Category: Wall
Glass: Decorative Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799910
Product Name WB1148PAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details