PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.25
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: Three Light Outdoor Fixture
Glass: Seeded
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 799878 |
| Product Name | 8552-57 Exterior -Wall Mount |
| Application | Residential; Outdoor |