Capital Lighting, Inc. 9010-66 Exterior -Wall Mount 799852

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
9010-66 Exterior -Wall Mount - 799852 - Capital Lighting, Inc.
Columbus, OH, USA
9010-66 Exterior -Wall Mount
799852
9010-66 Exterior -Wall Mount 799852
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 13.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799852
Product Name 9010-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details