Capital Lighting, Inc. 8551-57 Exterior -Wall Mount 799846

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Product Name: One Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Product Name: One Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8551-57 Exterior -Wall Mount - 799846 - Capital Lighting, Inc.
Columbus, OH, USA
8551-57 Exterior -Wall Mount
799846
8551-57 Exterior -Wall Mount 799846
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Product Name: One Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Product Name: One Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799846
Product Name 8551-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details