Capital Lighting, Inc. 8581-51 Exterior -Wall Mount 799843

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8581-51 Exterior -Wall Mount - 799843 - Capital Lighting, Inc.
Columbus, OH, USA
8581-51 Exterior -Wall Mount
799843
8581-51 Exterior -Wall Mount 799843
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799843
Product Name 8581-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details