Capital Lighting, Inc. 8582-51 Exterior -Wall Mount 799841

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8582-51 Exterior -Wall Mount - 799841 - Capital Lighting, Inc.
Columbus, OH, USA
8582-51 Exterior -Wall Mount
799841
8582-51 Exterior -Wall Mount 799841
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799841
Product Name 8582-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details