Capital Lighting, Inc. 8586-51 Exterior -Post/Pier Head 799840

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8586-51 Exterior -Post/Pier Head - 799840 - Capital Lighting, Inc.
Columbus, OH, USA
8586-51 Exterior -Post/Pier Head
799840
8586-51 Exterior -Post/Pier Head 799840
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799840
Product Name 8586-51 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details