Capital Lighting, Inc. F1648/3BS Mid. Chandeliers-Glass Down 799697

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 18 Product Name: Three Light Single Tier Chandelier UPC: 014817202755 Category: Chandeliers Glass: White alabaster Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 18 Product Name: Three Light Single Tier Chandelier UPC: 014817202755 Category: Chandeliers Glass: White alabaster Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1648/3BS Mid. Chandeliers-Glass Down - 799697 - Capital Lighting, Inc.
Columbus, OH, USA
F1648/3BS Mid. Chandeliers-Glass Down
799697
F1648/3BS Mid. Chandeliers-Glass Down 799697
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 18 Product Name: Three Light Single Tier Chandelier UPC: 014817202755 Category: Chandeliers Glass: White alabaster Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 18
Product Name: Three Light Single Tier Chandelier
UPC: 014817202755
Category: Chandeliers
Glass: White alabaster
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799697
Product Name F1648/3BS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details