Capital Lighting, Inc. FM152PW Flush Mounts-Bowl Style 799693

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Pewter Weight: 7 Product Name: Two Light Indoor Flush Mount UPC: 014817155259 Category: Flush Mount Fixtures Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Pewter Weight: 7 Product Name: Two Light Indoor Flush Mount UPC: 014817155259 Category: Flush Mount Fixtures Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM152PW Flush Mounts-Bowl Style - 799693 - Capital Lighting, Inc.
Columbus, OH, USA
FM152PW Flush Mounts-Bowl Style
799693
FM152PW Flush Mounts-Bowl Style 799693
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Pewter Weight: 7 Product Name: Two Light Indoor Flush Mount UPC: 014817155259 Category: Flush Mount Fixtures Glass: White Alabaster Shipped Via: Truck Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 7
Product Name: Two Light Indoor Flush Mount
UPC: 014817155259
Category: Flush Mount Fixtures
Glass: White Alabaster
Shipped Via: Truck
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799693
Product Name FM152PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details