Capital Lighting, Inc. 8953-94 Exterior -Wall Mount 799551

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8953-94 Exterior -Wall Mount - 799551 - Capital Lighting, Inc.
Columbus, OH, USA
8953-94 Exterior -Wall Mount
799551
8953-94 Exterior -Wall Mount 799551
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.25
Extension: 14
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Heritage
Product Name: Four Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799551
Product Name 8953-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details