Capital Lighting, Inc. 8952-94 Exterior -Wall Mount 799528

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8952-94 Exterior -Wall Mount - 799528 - Capital Lighting, Inc.
Columbus, OH, USA
8952-94 Exterior -Wall Mount
799528
8952-94 Exterior -Wall Mount 799528
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799528
Product Name 8952-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details