Capital Lighting, Inc. 8990-61 Exterior -Wall Mount 799526

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8990-61 Exterior -Wall Mount - 799526 - Capital Lighting, Inc.
Columbus, OH, USA
8990-61 Exterior -Wall Mount
799526
8990-61 Exterior -Wall Mount 799526
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.75
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799526
Product Name 8990-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details