Capital Lighting, Inc. 8992-61 Exterior -Wall Mount 799523

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 18 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 18 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8992-61 Exterior -Wall Mount - 799523 - Capital Lighting, Inc.
Columbus, OH, USA
8992-61 Exterior -Wall Mount
799523
8992-61 Exterior -Wall Mount 799523
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 18 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Extension: 18
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799523
Product Name 8992-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details