Capital Lighting, Inc. 8993-61 Exterior -Wall Mount 799522

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.50 Extension: 22 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.50 Extension: 22 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8993-61 Exterior -Wall Mount - 799522 - Capital Lighting, Inc.
Columbus, OH, USA
8993-61 Exterior -Wall Mount
799522
8993-61 Exterior -Wall Mount 799522
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.50 Extension: 22 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.50
Extension: 22
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Vintage Rust
Product Name: Five Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799522
Product Name 8993-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details