Capital Lighting, Inc. 8999-61 Exterior -Ceiling Mount 799521

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8999-61 Exterior -Ceiling Mount - 799521 - Capital Lighting, Inc.
Columbus, OH, USA
8999-61 Exterior -Ceiling Mount
799521
8999-61 Exterior -Ceiling Mount 799521
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799521
Product Name 8999-61 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details