Capital Lighting, Inc. 8991-61 Exterior -Wall Mount 799520

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8991-61 Exterior -Wall Mount - 799520 - Capital Lighting, Inc.
Columbus, OH, USA
8991-61 Exterior -Wall Mount
799520
8991-61 Exterior -Wall Mount 799520
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.00
Extension: 14.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799520
Product Name 8991-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details