Capital Lighting, Inc. OL2209BB Exterior -Ceiling Mount 799395

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 9.75 Product Name: One Light Pendant UPC: 014817231830 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 9.75 Product Name: One Light Pendant UPC: 014817231830 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL2209BB Exterior -Ceiling Mount - 799395 - Capital Lighting, Inc.
Columbus, OH, USA
OL2209BB Exterior -Ceiling Mount
799395
OL2209BB Exterior -Ceiling Mount 799395
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 9.75 Product Name: One Light Pendant UPC: 014817231830 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 9.75
Product Name: One Light Pendant
UPC: 014817231830
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799395
Product Name OL2209BB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details