Capital Lighting, Inc. VS6701-PW Sconces-Single Glass 799387

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231199 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231199 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6701-PW Sconces-Single Glass - 799387 - Capital Lighting, Inc.
Columbus, OH, USA
VS6701-PW Sconces-Single Glass
799387
VS6701-PW Sconces-Single Glass 799387
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231199 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 2.5
Product Name: One Light Vanity Fixture
UPC: 014817231199
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799387
Product Name VS6701-PW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details