Capital Lighting, Inc. VS7402-CH Bathroom Fixtures-Two Lights 799381

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: Two Light Vanity Fixture UPC: 014817239034 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: Two Light Vanity Fixture UPC: 014817239034 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS7402-CH Bathroom Fixtures-Two Lights - 799381 - Capital Lighting, Inc.
Columbus, OH, USA
VS7402-CH Bathroom Fixtures-Two Lights
799381
VS7402-CH Bathroom Fixtures-Two Lights 799381
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: Two Light Vanity Fixture UPC: 014817239034 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 6.6
Product Name: Two Light Vanity Fixture
UPC: 014817239034
Category: Vanity
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799381
Product Name VS7402-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details