Capital Lighting, Inc. VS7403-CH Bathroom Fixtures-Three Lights 799380

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.5 Product Name: Three Light Vanity Fixture UPC: 014817239065 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.5 Product Name: Three Light Vanity Fixture UPC: 014817239065 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS7403-CH Bathroom Fixtures-Three Lights - 799380 - Capital Lighting, Inc.
Columbus, OH, USA
VS7403-CH Bathroom Fixtures-Three Lights
799380
VS7403-CH Bathroom Fixtures-Three Lights 799380
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.5 Product Name: Three Light Vanity Fixture UPC: 014817239065 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 8.5
Product Name: Three Light Vanity Fixture
UPC: 014817239065
Category: Vanity
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799380
Product Name VS7403-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details