Capital Lighting, Inc. OL2213BB Exterior -Ceiling Mount 799379

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Burnished Bronze Weight: 11 Product Name: Two Light Ceiling Fixture UPC: 014817231748 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Burnished Bronze Weight: 11 Product Name: Two Light Ceiling Fixture UPC: 014817231748 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2213BB Exterior -Ceiling Mount - 799379 - Capital Lighting, Inc.
Columbus, OH, USA
OL2213BB Exterior -Ceiling Mount
799379
OL2213BB Exterior -Ceiling Mount 799379
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Burnished Bronze Weight: 11 Product Name: Two Light Ceiling Fixture UPC: 014817231748 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Burnished Bronze
Weight: 11
Product Name: Two Light Ceiling Fixture
UPC: 014817231748
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799379
Product Name OL2213BB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details