Capital Lighting, Inc. VS6701-CH Sconces-Single Glass 799355

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231182 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231182 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6701-CH Sconces-Single Glass - 799355 - Capital Lighting, Inc.
Columbus, OH, USA
VS6701-CH Sconces-Single Glass
799355
VS6701-CH Sconces-Single Glass 799355
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231182 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2.5
Product Name: One Light Vanity Fixture
UPC: 014817231182
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799355
Product Name VS6701-CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details