Capital Lighting, Inc. OL1800WP Exterior -Wall Mount 799295

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9.75 Bulb Qty: 1 Wattage: 100 Finish: Weathered Patina Weight: 9.5 Product Name: One Light Wall Lantern UPC: 014817215465 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9.75 Bulb Qty: 1 Wattage: 100 Finish: Weathered Patina Weight: 9.5 Product Name: One Light Wall Lantern UPC: 014817215465 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1800WP Exterior -Wall Mount - 799295 - Capital Lighting, Inc.
Columbus, OH, USA
OL1800WP Exterior -Wall Mount
799295
OL1800WP Exterior -Wall Mount 799295
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9.75 Bulb Qty: 1 Wattage: 100 Finish: Weathered Patina Weight: 9.5 Product Name: One Light Wall Lantern UPC: 014817215465 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 9.75
Bulb
Qty: 1
Wattage: 100
Finish: Weathered Patina
Weight: 9.5
Product Name: One Light Wall Lantern
UPC: 014817215465
Category: Outdoor
Glass: White Opalescent Art
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799295
Product Name OL1800WP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details