Capital Lighting, Inc. OL2201BB Exterior -Wall Mount 799159

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13.75 Product Name: One Light Wall Lantern UPC: 014817231809 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13.75 Product Name: One Light Wall Lantern UPC: 014817231809 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2201BB Exterior -Wall Mount - 799159 - Capital Lighting, Inc.
Columbus, OH, USA
OL2201BB Exterior -Wall Mount
799159
OL2201BB Exterior -Wall Mount 799159
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13.75 Product Name: One Light Wall Lantern UPC: 014817231809 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 13.75
Product Name: One Light Wall Lantern
UPC: 014817231809
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799159
Product Name OL2201BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details