Capital Lighting, Inc. OL2203BB Exterior -Wall Mt./Flush 799157

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 014817231779 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 014817231779 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2203BB Exterior -Wall Mt./Flush - 799157 - Capital Lighting, Inc.
Columbus, OH, USA
OL2203BB Exterior -Wall Mt./Flush
799157
OL2203BB Exterior -Wall Mt./Flush 799157
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 014817231779 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 7
Product Name: One Light Wall Lantern
UPC: 014817231779
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799157
Product Name OL2203BB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details