Capital Lighting, Inc. OL2200BS Exterior -Wall Mount 799154

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8 Product Name: One Light Wall Lantern UPC: 014817231724 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8 Product Name: One Light Wall Lantern UPC: 014817231724 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2200BS Exterior -Wall Mount - 799154 - Capital Lighting, Inc.
Columbus, OH, USA
OL2200BS Exterior -Wall Mount
799154
OL2200BS Exterior -Wall Mount 799154
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 8 Product Name: One Light Wall Lantern UPC: 014817231724 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 8
Product Name: One Light Wall Lantern
UPC: 014817231724
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799154
Product Name OL2200BS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details