Capital Lighting, Inc. 8908-94 Exterior -Wall Mount 799085

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.25 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.25 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8908-94 Exterior -Wall Mount - 799085 - Capital Lighting, Inc.
Columbus, OH, USA
8908-94 Exterior -Wall Mount
799085
8908-94 Exterior -Wall Mount 799085
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.25 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Product Name: Four Light Outdoor Fixture Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.25
Extension: 16.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Heritage
Product Name: Four Light Outdoor Fixture
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799085
Product Name 8908-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details